Vishay Intertechnology, Inc. Ceramic Capacitors K181K15X7RF5UL2

Description
180pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
180pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K181K15X7RF5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K181K15X7RF5UL2-ND
Ceramic Capacitors K181K15X7RF5UL2-ND
180pF ±10% 50V Ceramic Capacitor X7R Radial

180pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 180Pf ± 10 % X7R Ammo E3 Vishay - 92K2113 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 180Pf ± 10 % X7R Ammo E3 Vishay
92K2113
K 50V 180Pf ± 10 % X7R Ammo E3 Vishay 92K2113
K 50V 180PF ± 10 % X7R AMMO E3

K 50V 180PF ± 10 % X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K181K15X7RF5UL2-ND 92K2113
Product Name Ceramic Capacitors K 50V 180Pf ± 10 % X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/021353 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers