180pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Capacitor,Ceramic,18
CAP CER 180PF 100V C0G/NP0 RAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | K181K15C0GH53L2-ND | 92K2100 | K181K15C0GH53L2 |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,180Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) |