Vishay Intertechnology, Inc. Ceramic Capacitors K181K15C0GF5UL2

Description
180pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
180pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K181K15C0GF5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K181K15C0GF5UL2-ND
Ceramic Capacitors K181K15C0GF5UL2-ND
180pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

180pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K181K15C0GF5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K181K15C0GF5UL2
Capacitors - Ceramic Capacitors K181K15C0GF5UL2
CAP CER 180PF 50V C0G/NP0 RADIAL

CAP CER 180PF 50V C0G/NP0 RADIAL

Supplier's Site
K 50V 180Pf ± 10 % C0G Ammo E3 Vishay - 92K2092 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 180Pf ± 10 % C0G Ammo E3 Vishay
92K2092
K 50V 180Pf ± 10 % C0G Ammo E3 Vishay 92K2092
K 50V 180PF ± 10 % C0G AMMO E3

K 50V 180PF ± 10 % C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K181K15C0GF5UL2-ND K181K15C0GF5UL2 92K2092
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 180Pf ± 10 % C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021311 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-05052500P400HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details