Vishay Intertechnology, Inc. Ceramic Capacitors K181K10X7RH5UH5

Description
180pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
180pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K181K10X7RH5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K181K10X7RH5UH5-ND
Ceramic Capacitors K181K10X7RH5UH5-ND
180pF ±10% 100V Ceramic Capacitor X7R Radial

180pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 180Pf ±10% X7R Ammo E3 Vishay - 92K2085 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 180Pf ±10% X7R Ammo E3 Vishay
92K2085
K 100V 180Pf ±10% X7R Ammo E3 Vishay 92K2085
K 100V 180PF ±10% X7R AMMO E3

K 100V 180PF ±10% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K181K10X7RH5UH5-ND 92K2085
Product Name Ceramic Capacitors K 100V 180Pf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers