Vishay Intertechnology, Inc. Ceramic Capacitors K181K10X7RH53H5

Description
180pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
180pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K181K10X7RH53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K181K10X7RH53H5-ND
Ceramic Capacitors K181K10X7RH53H5-ND
180pF ±10% 100V Ceramic Capacitor X7R Radial

180pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 180Pf ±10% X7R Bulk E3 Vishay - 92K2087 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 180Pf ±10% X7R Bulk E3 Vishay
92K2087
K 100V 180Pf ±10% X7R Bulk E3 Vishay 92K2087
K 100V 180PF ±10% X7R BULK E3

K 100V 180PF ±10% X7R BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K181K10X7RH53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K181K10X7RH53H5
Capacitors - Ceramic Capacitors K181K10X7RH53H5
CAP CER 180PF 100V X7R RADIAL

CAP CER 180PF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K181K10X7RH53H5-ND 92K2087 K181K10X7RH53H5
Product Name Ceramic Capacitors K 100V 180Pf ±10% X7R Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C543U100DP2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 54000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers