Vishay Intertechnology, Inc. Ceramic Capacitors K181K10X7RF5UH5

Description
180pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
180pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K181K10X7RF5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K181K10X7RF5UH5-ND
Ceramic Capacitors K181K10X7RF5UH5-ND
180pF ±10% 50V Ceramic Capacitor X7R Radial

180pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 180Pf ±10% X7R Ammo E3 Vishay - 92K2079 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 180Pf ±10% X7R Ammo E3 Vishay
92K2079
K 50V 180Pf ±10% X7R Ammo E3 Vishay 92K2079
K 50V 180PF ±10% X7R AMMO E3

K 50V 180PF ±10% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K181K10X7RF5UH5-ND 92K2079
Product Name Ceramic Capacitors K 50V 180Pf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details