Vishay Intertechnology, Inc. Ceramic Capacitors K181K10C0GH53H5

Description
180pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
180pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K181K10C0GH53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K181K10C0GH53H5-ND
Ceramic Capacitors K181K10C0GH53H5-ND
180pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

180pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 100V 180Pf ±10% C0G Bulk E3 Vishay - 92K2075 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 180Pf ±10% C0G Bulk E3 Vishay
92K2075
K 100V 180Pf ±10% C0G Bulk E3 Vishay 92K2075
K 100V 180PF ±10% C0G BULK E3

K 100V 180PF ±10% C0G BULK E3

Supplier's Site
Ceramic Capacitors - K181K10C0GH53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K181K10C0GH53H5
Ceramic Capacitors K181K10C0GH53H5
CAP CER 180PF 100V C0G/NP0 RAD

CAP CER 180PF 100V C0G/NP0 RAD

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K181K10C0GH53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K181K10C0GH53H5
Capacitors - Ceramic Capacitors K181K10C0GH53H5
CAP CER 180PF 100V C0G/NP0 RAD

CAP CER 180PF 100V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K181K10C0GH53H5-ND 92K2075 K181K10C0GH53H5 K181K10C0GH53H5
Product Name Ceramic Capacitors K 100V 180Pf ±10% C0G Bulk E3 Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 104MWR152KJ-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Film Capacitors - 1725925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers