Vishay Intertechnology, Inc. Ceramic Capacitors K181J15C0GK5TL2

Description
180pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
180pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K181J15C0GK5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K181J15C0GK5TL2-ND
Ceramic Capacitors K181J15C0GK5TL2-ND
180pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

180pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K181J15C0GK5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K181J15C0GK5TL2
Capacitors - Ceramic Capacitors K181J15C0GK5TL2
CAP CER 180PF 200V C0G/NP0 RAD

CAP CER 180PF 200V C0G/NP0 RAD

Supplier's Site
K 200V 180Pf ±5% C0G Reel E3 Vishay - 92K2057 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 180Pf ±5% C0G Reel E3 Vishay
92K2057
K 200V 180Pf ±5% C0G Reel E3 Vishay 92K2057
K 200V 180PF ±5% C0G REEL E3

K 200V 180PF ±5% C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K181J15C0GK5TL2-ND K181J15C0GK5TL2 92K2057
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 180Pf ±5% C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C343U100CF2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 34000 microF
View Details
4 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details