Vishay Intertechnology, Inc. Ceramic Capacitors K181J15C0GF5UL2

Description
180pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
180pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K181J15C0GF5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K181J15C0GF5UL2-ND
Ceramic Capacitors K181J15C0GF5UL2-ND
180pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

180pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K181J15C0GF5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K181J15C0GF5UL2
Capacitors - Ceramic Capacitors K181J15C0GF5UL2
CAP CER 180PF 50V C0G/NP0 RADIAL

CAP CER 180PF 50V C0G/NP0 RADIAL

Supplier's Site
K 50V 180Pf ± 5 % C0G Ammo E3 Vishay - 92K2047 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 180Pf ± 5 % C0G Ammo E3 Vishay
92K2047
K 50V 180Pf ± 5 % C0G Ammo E3 Vishay 92K2047
K 50V 180PF ± 5 % C0G AMMO E3

K 50V 180PF ± 5 % C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K181J15C0GF5UL2-ND K181J15C0GF5UL2 92K2047
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 180Pf ± 5 % C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C0805C471J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers