Vishay Intertechnology, Inc. Ceramic Capacitors K181J15C0GF53L2

Description
180pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
180pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-K181J15C0GF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K181J15C0GF53L2-ND
Ceramic Capacitors 56-K181J15C0GF53L2-ND
180pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

180pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
180pF 50V Capacitor
60-K181J15C0GF53L2
180pF 50V Capacitor 60-K181J15C0GF53L2
180pF 50V C0G 5% Radial Ceramic Capacitor Product overview: K181J15C0GF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K181J15C0GF53L2 can be used for catalog matching and distributor lookup.

180pF 50V C0G 5% Radial Ceramic Capacitor Product overview: K181J15C0GF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K181J15C0GF53L2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K181J15C0GF53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K181J15C0GF53L2
Capacitors - Ceramic Capacitors K181J15C0GF53L2
CAP CER 180PF 50V C0G/NP0 RADIAL

CAP CER 180PF 50V C0G/NP0 RADIAL

Supplier's Site
K 50V 180Pf ± 5 % C0G Bulk E3 Vishay - 92K2050 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 180Pf ± 5 % C0G Bulk E3 Vishay
92K2050
K 50V 180Pf ± 5 % C0G Bulk E3 Vishay 92K2050
K 50V 180PF ± 5 % C0G BULK E3

K 50V 180PF ± 5 % C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-K181J15C0GF53L2-ND 60-K181J15C0GF53L2 K181J15C0GF53L2 92K2050
Product Name Ceramic Capacitors 180pF 50V Capacitor Capacitors - Ceramic Capacitors K 50V 180Pf ± 5 % C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100392KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details