Vishay Intertechnology, Inc. Ceramic Capacitors K180K10C0GH5TL2

Description
18pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
18pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K180K10C0GH5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K180K10C0GH5TL2-ND
Ceramic Capacitors K180K10C0GH5TL2-ND
18pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

18pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - K180K10C0GH5TL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K180K10C0GH5TL2
Ceramic Capacitors K180K10C0GH5TL2
CAP CER 18PF 100V C0G/NP0 RADIAL

CAP CER 18PF 100V C0G/NP0 RADIAL

Supplier's Site Datasheet
K 100V 18Pf ±10% C0G Reel E3 Vishay - 92K2016 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 18Pf ±10% C0G Reel E3 Vishay
92K2016
K 100V 18Pf ±10% C0G Reel E3 Vishay 92K2016
K 100V 18PF ±10% C0G REEL E3

K 100V 18PF ±10% C0G REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K180K10C0GH5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K180K10C0GH5TL2
Capacitors - Ceramic Capacitors K180K10C0GH5TL2
CAP CER 18PF 100V C0G/NP0 RADIAL

CAP CER 18PF 100V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K180K10C0GH5TL2-ND K180K10C0GH5TL2 92K2016 K180K10C0GH5TL2
Product Name Ceramic Capacitors Ceramic Capacitors K 100V 18Pf ±10% C0G Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Film Capacitors - 1908292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details