Vishay Intertechnology, Inc. Ceramic Capacitors K180K10C0GF5UH5

Description
18pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
18pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K180K10C0GF5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K180K10C0GF5UH5-ND
Ceramic Capacitors K180K10C0GF5UH5-ND
18pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

18pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 18Pf ±10% C0G Ammo E3 Vishay - 92K2011 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 18Pf ±10% C0G Ammo E3 Vishay
92K2011
K 50V 18Pf ±10% C0G Ammo E3 Vishay 92K2011
K 50V 18PF ±10% C0G AMMO E3

K 50V 18PF ±10% C0G AMMO E3

Supplier's Site
Ceramic Capacitors - K180K10C0GF5UH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K180K10C0GF5UH5
Ceramic Capacitors K180K10C0GF5UH5
CAP CER 18PF 50V C0G/NP0 RADIAL

CAP CER 18PF 50V C0G/NP0 RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K180K10C0GF5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K180K10C0GF5UH5
Capacitors - Ceramic Capacitors K180K10C0GF5UH5
CAP CER 18PF 50V C0G/NP0 RADIAL

CAP CER 18PF 50V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K180K10C0GF5UH5-ND 92K2011 K180K10C0GF5UH5 K180K10C0GF5UH5
Product Name Ceramic Capacitors K 50V 18Pf ±10% C0G Ammo E3 Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers