Vishay Intertechnology, Inc. Ceramic Capacitors K180K10C0GF53H5

Description
18pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
18pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K180K10C0GF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K180K10C0GF53H5-ND
Ceramic Capacitors K180K10C0GF53H5-ND
18pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

18pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 18Pf ±10% C0G Bulk E3 Vishay - 92K2013 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 18Pf ±10% C0G Bulk E3 Vishay
92K2013
K 50V 18Pf ±10% C0G Bulk E3 Vishay 92K2013
K 50V 18PF ±10% C0G BULK E3

K 50V 18PF ±10% C0G BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K180K10C0GF53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K180K10C0GF53H5
Capacitors - Ceramic Capacitors K180K10C0GF53H5
CAP CER 18PF 50V C0G/NP0 RADIAL

CAP CER 18PF 50V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K180K10C0GF53H5-ND 92K2013 K180K10C0GF53H5
Product Name Ceramic Capacitors K 50V 18Pf ±10% C0G Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details