Vishay Intertechnology, Inc. 18pF 50V Capacitor K180J15C0GF5TL2

Description
18pF 50V C0G 5% Radial Ceramic Capacitor Product overview: K180J15C0GF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K180J15C0GF5TL2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
18pF 50V C0G 5% Radial Ceramic Capacitor Product overview: K180J15C0GF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K180J15C0GF5TL2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18pF 50V Capacitor
60-K180J15C0GF5TL2
18pF 50V Capacitor 60-K180J15C0GF5TL2
18pF 50V C0G 5% Radial Ceramic Capacitor Product overview: K180J15C0GF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K180J15C0GF5TL2 can be used for catalog matching and distributor lookup.

18pF 50V C0G 5% Radial Ceramic Capacitor Product overview: K180J15C0GF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K180J15C0GF5TL2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - BC1004TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1004TR-ND
Ceramic Capacitors BC1004TR-ND
18pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

18pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - BC1004CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1004CT-ND
Ceramic Capacitors BC1004CT-ND
18pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

18pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
CAPACITOR; CERAMIC; CAP 18PF; TOL+-5% ;RADIAL; VOL-RTG 50V;LEAD SPACE 2.5MM - 70122942 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; CERAMIC; CAP 18PF; TOL+-5% ;RADIAL; VOL-RTG 50V;LEAD SPACE 2.5MM
70122942
CAPACITOR; CERAMIC; CAP 18PF; TOL+-5% ;RADIAL; VOL-RTG 50V;LEAD SPACE 2.5MM 70122942
Dipped Radial Multilayer Ceramic Capacitor Capacitance Range 100 pF to 1 μF Voltage Range: 50 VDC to 100 VDC X7R Dielectric

  • Dipped Radial Multilayer Ceramic Capacitor
  • Capacitance Range 100 pF to 1 μF
  • Voltage Range: 50 VDC to 100 VDC
  • X7R Dielectric
Supplier's Site
Ceramic Capacitor 18Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay - 95C1003 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 18Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay
95C1003
Ceramic Capacitor 18Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay 95C1003
CERAMIC CAPACITOR 18PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:18pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Range:Mono-Kap SeriesRoHS Compliant: Yes

CERAMIC CAPACITOR 18PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:18pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Range:Mono-Kap SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 18Pf 50V, C0G/np0, 5%, Radial, Full Reel; Capacitance Vishay - 27X7702 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 18Pf 50V, C0G/np0, 5%, Radial, Full Reel; Capacitance Vishay
27X7702
Ceramic Capacitor 18Pf 50V, C0G/np0, 5%, Radial, Full Reel; Capacitance Vishay 27X7702
CERAMIC CAPACITOR 18PF 50V, C0G/NP0, 5%, RADIAL, FULL REEL; Capacitance:18pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Diameter:-RoHS Compliant: Yes

CERAMIC CAPACITOR 18PF 50V, C0G/NP0, 5%, RADIAL, FULL REEL; Capacitance:18pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Diameter:-RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 18PF 50V C0G/NP0 RADIAL - 886-K180J15C0GF5TL2 - Utmel Electronic Limited
Hong Kong, China
CAP CER 18PF 50V C0G/NP0 RADIAL
886-K180J15C0GF5TL2
CAP CER 18PF 50V C0G/NP0 RADIAL 886-K180J15C0GF5TL2
CAP CER 18PF 50V C0G/NP0 RADIAL

CAP CER 18PF 50V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-K180J15C0GF5TL2 BC1004TR-ND 70122942 95C1003 886-K180J15C0GF5TL2
Product Name 18pF 50V Capacitor Ceramic Capacitors CAPACITOR; CERAMIC; CAP 18PF; TOL+-5% ;RADIAL; VOL-RTG 50V;LEAD SPACE 2.5MM Ceramic Capacitor 18Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay CAP CER 18PF 50V C0G/NP0 RADIAL
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic NPO Ceramic Composition; Ceramic
Capacitance Range 1.80E-5 microF 1.80E-5 microF 1.80E-5 microF 1.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details