Vishay Intertechnology, Inc. Ceramic Capacitors K180J15C0GF5TH5

Description
18pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
18pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC1033TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1033TR-ND
Ceramic Capacitors BC1033TR-ND
18pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

18pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - BC1033CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1033CT-ND
Ceramic Capacitors BC1033CT-ND
18pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

18pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
18pF 50V Capacitor
60-K180J15C0GF5TH5
18pF 50V Capacitor 60-K180J15C0GF5TH5
18pF 50V C0G Ceramic Capacitor, Radial, 5% Product overview: K180J15C0GF5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K180J15C0GF5TH5 can be used for catalog matching and distributor lookup.

18pF 50V C0G Ceramic Capacitor, Radial, 5% Product overview: K180J15C0GF5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K180J15C0GF5TH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 18Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay - 95C1002 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 18Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay
95C1002
Ceramic Capacitor 18Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay 95C1002
CERAMIC CAPACITOR 18PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:18pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

CERAMIC CAPACITOR 18PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:18pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

Supplier's Site
Cap, 18Pf, 50V, Mlccradial Rohs Compliant Vishay - 73AJ7838 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18Pf, 50V, Mlccradial Rohs Compliant Vishay
73AJ7838
Cap, 18Pf, 50V, Mlccradial Rohs Compliant Vishay 73AJ7838
CAP, 18PF, 50V, MLCCRADIAL ROHS COMPLIANT: YES

CAP, 18PF, 50V, MLCCRADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC1033TR-ND 60-K180J15C0GF5TH5 95C1002 73AJ7838
Product Name Ceramic Capacitors 18pF 50V Capacitor Ceramic Capacitor 18Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay Cap, 18Pf, 50V, Mlccradial Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers