Vishay Intertechnology, Inc. Ceramic Capacitors K180J15C0GF53L2

Description
18pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
18pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K180J15C0GF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K180J15C0GF53L2-ND
Ceramic Capacitors K180J15C0GF53L2-ND
18pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

18pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
18pF 50V Capacitor
60-K180J15C0GF53L2
18pF 50V Capacitor 60-K180J15C0GF53L2
Cap Ceramic 18pF 50V C0G 5% Radial 2.5mm 125°C Bulk Product overview: K180J15C0GF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K180J15C0GF53L2 can be used for catalog matching and distributor lookup.

Cap Ceramic 18pF 50V C0G 5% Radial 2.5mm 125°C Bulk Product overview: K180J15C0GF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K180J15C0GF53L2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor,ceramic,18Pf,50Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Vishay - 73J7412 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,18Pf,50Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Vishay
73J7412
Capacitor,ceramic,18Pf,50Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Vishay 73J7412
Capacitor,Ceramic,18 pF,50VDC,5-% Tol,5+% Tol,NP0-TC Code,-30,30ppm-TC

Capacitor,Ceramic,18pF,50VDC,5-% Tol,5+% Tol,NP0-TC Code,-30,30ppm-TC

Supplier's Site
Capacitor, 18Pf, 50V, Radial Rohs Compliant Vishay - 73AJ7839 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 18Pf, 50V, Radial Rohs Compliant Vishay
73AJ7839
Capacitor, 18Pf, 50V, Radial Rohs Compliant Vishay 73AJ7839
CAPACITOR, 18PF, 50V, RADIAL ROHS COMPLIANT: YES

CAPACITOR, 18PF, 50V, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K180J15C0GF53L2-ND 60-K180J15C0GF53L2 73J7412 73AJ7839
Product Name Ceramic Capacitors 18pF 50V Capacitor Capacitor,ceramic,18Pf,50Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Vishay Capacitor, 18Pf, 50V, Radial Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX103K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details