Vishay Intertechnology, Inc. Ceramic Capacitors K180J10C0GH53H5

Description
18pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
18pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K180J10C0GH53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K180J10C0GH53H5-ND
Ceramic Capacitors K180J10C0GH53H5-ND
18pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

18pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K180J10C0GH53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K180J10C0GH53H5
Capacitors - Ceramic Capacitors K180J10C0GH53H5
CAP CER 18PF 100V C0G/NP0 RADIAL

CAP CER 18PF 100V C0G/NP0 RADIAL

Supplier's Site
K 100V 18Pf ±5% C0G Bulk E3 Vishay - 92K1999 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 18Pf ±5% C0G Bulk E3 Vishay
92K1999
K 100V 18Pf ±5% C0G Bulk E3 Vishay 92K1999
K 100V 18PF ±5% C0G BULK E3

K 100V 18PF ±5% C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K180J10C0GH53H5-ND K180J10C0GH53H5 92K1999
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 18Pf ±5% C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101323U050CE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers