Vishay Intertechnology, Inc. Ceramic Capacitors K180J10C0GF5TL2

Description
18pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
18pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K180J10C0GF5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K180J10C0GF5TL2-ND
Ceramic Capacitors K180J10C0GF5TL2-ND
18pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

18pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K180J10C0GF5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K180J10C0GF5TL2
Capacitors - Ceramic Capacitors K180J10C0GF5TL2
CAP CER 18PF 50V C0G/NP0 RADIAL

CAP CER 18PF 50V C0G/NP0 RADIAL

Supplier's Site
K 50V 18Pf ±5% C0G Reel E3 Vishay - 92K1990 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 18Pf ±5% C0G Reel E3 Vishay
92K1990
K 50V 18Pf ±5% C0G Reel E3 Vishay 92K1990
K 50V 18PF ±5% C0G REEL E3

K 50V 18PF ±5% C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K180J10C0GF5TL2-ND K180J10C0GF5TL2 92K1990
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 18Pf ±5% C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/021282 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers