Vishay Intertechnology, Inc. Ceramic Capacitors K154Z15Y5VF53L2

Description
0.15µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet
Description
0.15µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K154Z15Y5VF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K154Z15Y5VF53L2-ND
Ceramic Capacitors K154Z15Y5VF53L2-ND
0.15µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

0.15µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

Buy Now Datasheet
Ceramic Capacitors - K154Z15Y5VF53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K154Z15Y5VF53L2
Ceramic Capacitors K154Z15Y5VF53L2
CAP CER 0.15UF 50V Y5V RADIAL

CAP CER 0.15UF 50V Y5V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number K154Z15Y5VF53L2-ND K154Z15Y5VF53L2
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C293U050AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - C17CF4R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers