0.015µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | K153Z10Y5VF53H5-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose |
| Operating Temperature | -30 to 85 C (-22 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 0.0150 microF |