Vishay Intertechnology, Inc. Ceramic Capacitors K153M20X7RL5UH5

Description
0.015µF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.015µF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K153M20X7RL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K153M20X7RL5UH5-ND
Ceramic Capacitors K153M20X7RL5UH5-ND
0.015µF ±20% 500V Ceramic Capacitor X7R Radial

0.015µF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 15Nf ±20% X7R Ammo E3 Vishay - 92K1952 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 15Nf ±20% X7R Ammo E3 Vishay
92K1952
K 500V 15Nf ±20% X7R Ammo E3 Vishay 92K1952
K 500V 15NF ±20% X7R AMMO E3

K 500V 15NF ±20% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K153M20X7RL5UH5-ND 92K1952
Product Name Ceramic Capacitors K 500V 15Nf ±20% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U020DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details