Vishay Intertechnology, Inc. Ceramic Capacitors K153M15X7RK5UL2

Description
0.015µF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.015µF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K153M15X7RK5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K153M15X7RK5UL2-ND
Ceramic Capacitors K153M15X7RK5UL2-ND
0.015µF ±20% 200V Ceramic Capacitor X7R Radial

0.015µF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 15Nf ±20% X7R Ammo E3 Vishay - 92K1948 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 15Nf ±20% X7R Ammo E3 Vishay
92K1948
K 200V 15Nf ±20% X7R Ammo E3 Vishay 92K1948
K 200V 15NF ±20% X7R AMMO E3

K 200V 15NF ±20% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K153M15X7RK5UL2-ND 92K1948
Product Name Ceramic Capacitors K 200V 15Nf ±20% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101563U016BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0505J1506P20DQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details