Vishay Intertechnology, Inc. Ceramic Capacitors K153M15X7RK5UH5

Description
0.015µF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.015µF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K153M15X7RK5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K153M15X7RK5UH5-ND
Ceramic Capacitors K153M15X7RK5UH5-ND
0.015µF ±20% 200V Ceramic Capacitor X7R Radial

0.015µF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 15Nf ±20% X7R Ammo E3 Vishay - 92K1947 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 15Nf ±20% X7R Ammo E3 Vishay
92K1947
K 200V 15Nf ±20% X7R Ammo E3 Vishay 92K1947
K 200V 15NF ±20% X7R AMMO E3

K 200V 15NF ±20% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K153M15X7RK5UH5-ND 92K1947
Product Name Ceramic Capacitors K 200V 15Nf ±20% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - GE102K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers