Vishay Intertechnology, Inc. Ceramic Capacitors K153M15X7RH5UH5

Description
0.015µF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.015µF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K153M15X7RH5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K153M15X7RH5UH5-ND
Ceramic Capacitors K153M15X7RH5UH5-ND
0.015µF ±20% 100V Ceramic Capacitor X7R Radial

0.015µF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K153M15X7RH5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K153M15X7RH5UH5
Capacitors - Ceramic Capacitors K153M15X7RH5UH5
CAP CER 0.015UF 100V X7R RADIAL

CAP CER 0.015UF 100V X7R RADIAL

Supplier's Site
K 100V 15Nf ± 20 % X7R Ammo E3 Vishay - 92K1941 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 15Nf ± 20 % X7R Ammo E3 Vishay
92K1941
K 100V 15Nf ± 20 % X7R Ammo E3 Vishay 92K1941
K 100V 15NF ± 20 % X7R AMMO E3

K 100V 15NF ± 20 % X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K153M15X7RH5UH5-ND K153M15X7RH5UH5 92K1941
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 15Nf ± 20 % X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C563U063CD2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers