Vishay Intertechnology, Inc. Ceramic Capacitors K153M15X7RH53H5

Description
0.015µF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.015µF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K153M15X7RH53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K153M15X7RH53H5-ND
Ceramic Capacitors K153M15X7RH53H5-ND
0.015µF ±20% 100V Ceramic Capacitor X7R Radial

0.015µF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K153M15X7RH53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K153M15X7RH53H5
Capacitors - Ceramic Capacitors K153M15X7RH53H5
CAP CER 0.015UF 100V X7R RADIAL

CAP CER 0.015UF 100V X7R RADIAL

Supplier's Site
K 100V 15Nf ± 20 % X7R Bulk E3 Vishay - 92K1943 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 15Nf ± 20 % X7R Bulk E3 Vishay
92K1943
K 100V 15Nf ± 20 % X7R Bulk E3 Vishay 92K1943
K 100V 15NF ± 20 % X7R BULK E3

K 100V 15NF ± 20 % X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K153M15X7RH53H5-ND K153M15X7RH53H5 92K1943
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 15Nf ± 20 % X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C552U075AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details