Vishay Intertechnology, Inc. Ceramic Capacitors K153M15X7RF53H5

Description
0.015µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.015µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K153M15X7RF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K153M15X7RF53H5-ND
Ceramic Capacitors K153M15X7RF53H5-ND
0.015µF ±20% 50V Ceramic Capacitor X7R Radial

0.015µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 15Nf ± 20 % X7R Bulk E3 Vishay - 92K1937 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 15Nf ± 20 % X7R Bulk E3 Vishay
92K1937
K 50V 15Nf ± 20 % X7R Bulk E3 Vishay 92K1937
K 50V 15NF ± 20 % X7R BULK E3

K 50V 15NF ± 20 % X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K153M15X7RF53H5-ND 92K1937
Product Name Ceramic Capacitors K 50V 15Nf ± 20 % X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-1164-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details