Vishay Intertechnology, Inc. Ceramic Capacitors K153K20X7RL5TH5

Description
0.015µF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.015µF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K153K20X7RL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K153K20X7RL5TH5-ND
Ceramic Capacitors K153K20X7RL5TH5-ND
0.015µF ±10% 500V Ceramic Capacitor X7R Radial

0.015µF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 15Nf ±10% X7R Reel E3 Vishay - 92K1924 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 15Nf ±10% X7R Reel E3 Vishay
92K1924
K 500V 15Nf ±10% X7R Reel E3 Vishay 92K1924
K 500V 15NF ±10% X7R REEL E3

K 500V 15NF ±10% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K153K20X7RL5TH5-ND 92K1924
Product Name Ceramic Capacitors K 500V 15Nf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX472K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details