Vishay Intertechnology, Inc. Ceramic Capacitors K153K15X7RK5TL2

Description
0.015µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.015µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K153K15X7RK5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K153K15X7RK5TL2-ND
Ceramic Capacitors K153K15X7RK5TL2-ND
0.015µF ±10% 200V Ceramic Capacitor X7R Radial

0.015µF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 15Nf ±10% X7R Reel E3 Vishay - 92K1919 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 15Nf ±10% X7R Reel E3 Vishay
92K1919
K 200V 15Nf ±10% X7R Reel E3 Vishay 92K1919
K 200V 15NF ±10% X7R REEL E3

K 200V 15NF ±10% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K153K15X7RK5TL2-ND 92K1919
Product Name Ceramic Capacitors K 200V 15Nf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/011548-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers