CAP CER 0.015UF 100V X7R RADIAL Product overview: K153K15X7RH53L2 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K153K15X7RH53L2 can be used for catalog matching and distributor lookup.
0.015µF ±10% 100V Ceramic Capacitor X7R Radial
CAP CER 0.015UF 100V X7R RADIAL
K 100V 15NF ± 10 % X7R BULK E3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-K153K15X7RH53L2 | 56-K153K15X7RH53L2-ND | K153K15X7RH53L2 | 92K1917 |
| Product Name | 0.015UF 100V Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | K 100V 15Nf ± 10 % X7R Bulk E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF |