Vishay Intertechnology, Inc. Ceramic Capacitors K153K10X7RF5TH5

Description
0.015µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.015µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K153K10X7RF5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K153K10X7RF5TH5-ND
Ceramic Capacitors K153K10X7RF5TH5-ND
0.015µF ±10% 50V Ceramic Capacitor X7R Radial

0.015µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 15Nf ±10% X7R Reel E3 Vishay - 92K1901 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 15Nf ±10% X7R Reel E3 Vishay
92K1901
K 50V 15Nf ±10% X7R Reel E3 Vishay 92K1901
K 50V 15NF ±10% X7R REEL E3

K 50V 15NF ±10% X7R REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K153K10X7RF5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K153K10X7RF5TH5
Capacitors - Ceramic Capacitors K153K10X7RF5TH5
CAP CER 0.015UF 50V X7R RADIAL

CAP CER 0.015UF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K153K10X7RF5TH5-ND 92K1901 K153K10X7RF5TH5
Product Name Ceramic Capacitors K 50V 15Nf ±10% X7R Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C483U063CC2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers