Vishay Intertechnology, Inc. Ceramic Capacitors K153K10X7RF53L2

Description
0.015µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.015µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K153K10X7RF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K153K10X7RF53L2-ND
Ceramic Capacitors K153K10X7RF53L2-ND
0.015µF ±10% 50V Ceramic Capacitor X7R Radial

0.015µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 15Nf ±10% X7R Bulk E3 Vishay - 92K1906 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 15Nf ±10% X7R Bulk E3 Vishay
92K1906
K 50V 15Nf ±10% X7R Bulk E3 Vishay 92K1906
K 50V 15NF ±10% X7R BULK E3

K 50V 15NF ±10% X7R BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K153K10X7RF53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K153K10X7RF53L2
Capacitors - Ceramic Capacitors K153K10X7RF53L2
CAP CER 0.015UF 50V X7R RADIAL

CAP CER 0.015UF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K153K10X7RF53L2-ND 92K1906 K153K10X7RF53L2
Product Name Ceramic Capacitors K 50V 15Nf ±10% X7R Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011316 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-1158-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details