Vishay Intertechnology, Inc. Ceramic Capacitors K152M15X7RK5UH5

Description
1500pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1500pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K152M15X7RK5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K152M15X7RK5UH5-ND
Ceramic Capacitors K152M15X7RK5UH5-ND
1500pF ±20% 200V Ceramic Capacitor X7R Radial

1500pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K152M15X7RK5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K152M15X7RK5UH5
Capacitors - Ceramic Capacitors K152M15X7RK5UH5
CAP CER 1500PF 200V X7R RADIAL

CAP CER 1500PF 200V X7R RADIAL

Supplier's Site
K 200V 1,5Nf ±20% X7R Ammo E3 Vishay - 92K1893 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 1,5Nf ±20% X7R Ammo E3 Vishay
92K1893
K 200V 1,5Nf ±20% X7R Ammo E3 Vishay 92K1893
K 200V 1,5NF ±20% X7R AMMO E3

K 200V 1,5NF ±20% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K152M15X7RK5UH5-ND K152M15X7RK5UH5 92K1893
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 1,5Nf ±20% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C194U016EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-05052500P200BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers