Vishay Intertechnology, Inc. Ceramic Capacitors K152M15X7RF5TL2

Description
1500pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1500pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K152M15X7RF5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K152M15X7RF5TL2-ND
Ceramic Capacitors K152M15X7RF5TL2-ND
1500pF ±20% 50V Ceramic Capacitor X7R Radial

1500pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K152M15X7RF5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K152M15X7RF5TL2
Capacitors - Ceramic Capacitors K152M15X7RF5TL2
CAP CER 1500PF 50V X7R RADIAL

CAP CER 1500PF 50V X7R RADIAL

Supplier's Site
K 50V 1,5Nf ± 20 % X7R Reel E3 Vishay - 92K1880 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 1,5Nf ± 20 % X7R Reel E3 Vishay
92K1880
K 50V 1,5Nf ± 20 % X7R Reel E3 Vishay 92K1880
K 50V 1,5NF ± 20 % X7R REEL E3

K 50V 1,5NF ± 20 % X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K152M15X7RF5TL2-ND K152M15X7RF5TL2 92K1880
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 1,5Nf ± 20 % X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 338-4144-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers