Vishay Intertechnology, Inc. Ceramic Capacitors K152M10X7RH53L2

Description
1500pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1500pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K152M10X7RH53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K152M10X7RH53L2-ND
Ceramic Capacitors K152M10X7RH53L2-ND
1500pF ±20% 100V Ceramic Capacitor X7R Radial

1500pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K152M10X7RH53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K152M10X7RH53L2
Ceramic Capacitors K152M10X7RH53L2
CAP CER 1500PF 100V X7R RADIAL

CAP CER 1500PF 100V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K152M10X7RH53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K152M10X7RH53L2
Capacitors - Ceramic Capacitors K152M10X7RH53L2
CAP CER 1500PF 100V X7R RADIAL

CAP CER 1500PF 100V X7R RADIAL

Supplier's Site
K 100V 1,5Nf ±20% X7R Bulk E3 Vishay - 92K1878 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 1,5Nf ±20% X7R Bulk E3 Vishay
92K1878
K 100V 1,5Nf ±20% X7R Bulk E3 Vishay 92K1878
K 100V 1,5NF ±20% X7R BULK E3

K 100V 1,5NF ±20% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K152M10X7RH53L2-ND K152M10X7RH53L2 K152M10X7RH53L2 92K1878
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 1,5Nf ±20% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - C1210C104K1RAC - 865466-C1210C104K1RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers