Vishay Intertechnology, Inc. Ceramic Capacitors K152K20C0GK53H5

Description
1500pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1500pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K152K20C0GK53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K152K20C0GK53H5-ND
Ceramic Capacitors K152K20C0GK53H5-ND
1500pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

1500pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - K152K20C0GK53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K152K20C0GK53H5
Ceramic Capacitors K152K20C0GK53H5
CAP CER 1500PF 200V C0G/NP0 RAD

CAP CER 1500PF 200V C0G/NP0 RAD

Supplier's Site Datasheet
K 200V 1,5Nf ±10% C0G Bulk E3 Vishay - 92K1862 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 1,5Nf ±10% C0G Bulk E3 Vishay
92K1862
K 200V 1,5Nf ±10% C0G Bulk E3 Vishay 92K1862
K 200V 1,5NF ±10% C0G BULK E3

K 200V 1,5NF ±10% C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K152K20C0GK53H5-ND K152K20C0GK53H5 92K1862
Product Name Ceramic Capacitors Ceramic Capacitors K 200V 1,5Nf ±10% C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100270GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Paper Film Capacitors - 106RMB700K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details