Vishay Intertechnology, Inc. Ceramic Capacitors K152K20C0GH5UH5

Description
1500pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1500pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K152K20C0GH5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K152K20C0GH5UH5-ND
Ceramic Capacitors K152K20C0GH5UH5-ND
1500pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

1500pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 100V 1,5Nf ± 10 % C0G Ammo E3 Vishay - 92K1855 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 1,5Nf ± 10 % C0G Ammo E3 Vishay
92K1855
K 100V 1,5Nf ± 10 % C0G Ammo E3 Vishay 92K1855
K 100V 1,5NF ± 10 % C0G AMMO E3

K 100V 1,5NF ± 10 % C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K152K20C0GH5UH5-ND 92K1855
Product Name Ceramic Capacitors K 100V 1,5Nf ± 10 % C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitor 22Pf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F607 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 2.20E-5 microF
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1158-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers