Vishay Intertechnology, Inc. Ceramic Capacitors K152K15X7RK5TL2

Description
1500pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1500pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K152K15X7RK5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K152K15X7RK5TL2-ND
Ceramic Capacitors K152K15X7RK5TL2-ND
1500pF ±10% 200V Ceramic Capacitor X7R Radial

1500pF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 1,5Nf ±10% X7R Reel E3 Vishay - 92K1845 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 1,5Nf ±10% X7R Reel E3 Vishay
92K1845
K 200V 1,5Nf ±10% X7R Reel E3 Vishay 92K1845
K 200V 1,5NF ±10% X7R REEL E3

K 200V 1,5NF ±10% X7R REEL E3

Supplier's Site
Ceramic Capacitors - K152K15X7RK5TL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K152K15X7RK5TL2
Ceramic Capacitors K152K15X7RK5TL2
CAP CER 1500PF 200V X7R RADIAL

CAP CER 1500PF 200V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K152K15X7RK5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K152K15X7RK5TL2
Capacitors - Ceramic Capacitors K152K15X7RK5TL2
CAP CER 1500PF 200V X7R RADIAL

CAP CER 1500PF 200V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K152K15X7RK5TL2-ND 92K1845 K152K15X7RK5TL2 K152K15X7RK5TL2
Product Name Ceramic Capacitors K 200V 1,5Nf ±10% X7R Reel E3 Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Film Capacitors - 1855365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details