Vishay Intertechnology, Inc. Ceramic Capacitors K152K15X7RK5TH5

Description
1500pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1500pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K152K15X7RK5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K152K15X7RK5TH5-ND
Ceramic Capacitors K152K15X7RK5TH5-ND
1500pF ±10% 200V Ceramic Capacitor X7R Radial

1500pF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K152K15X7RK5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K152K15X7RK5TH5
Capacitors - Ceramic Capacitors K152K15X7RK5TH5
CAP CER 1500PF 200V X7R RADIAL

CAP CER 1500PF 200V X7R RADIAL

Supplier's Site
K 200V 1,5Nf ±10% X7R Reel E3 Vishay - 92K1844 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 1,5Nf ±10% X7R Reel E3 Vishay
92K1844
K 200V 1,5Nf ±10% X7R Reel E3 Vishay 92K1844
K 200V 1,5NF ±10% X7R REEL E3

K 200V 1,5NF ±10% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K152K15X7RK5TH5-ND K152K15X7RK5TH5 92K1844
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 1,5Nf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1763-0504B103K500YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details