Vishay Intertechnology, Inc. Ceramic Capacitors K152K15X7RK53L2

Description
1500pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1500pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K152K15X7RK53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K152K15X7RK53L2-ND
Ceramic Capacitors K152K15X7RK53L2-ND
1500pF ±10% 200V Ceramic Capacitor X7R Radial

1500pF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K152K15X7RK53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K152K15X7RK53L2
Capacitors - Ceramic Capacitors K152K15X7RK53L2
CAP CER 1500PF 200V X7R RADIAL

CAP CER 1500PF 200V X7R RADIAL

Supplier's Site
K 200V 1,5Nf ±10% X7R Bulk E3 Vishay - 92K1849 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 1,5Nf ±10% X7R Bulk E3 Vishay
92K1849
K 200V 1,5Nf ±10% X7R Bulk E3 Vishay 92K1849
K 200V 1,5NF ±10% X7R BULK E3

K 200V 1,5NF ±10% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K152K15X7RK53L2-ND K152K15X7RK53L2 92K1849
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 1,5Nf ±10% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Capacitor Rohs Compliant Cornell Dubilier - 82H8529 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details