1500pF ±10% 50V Ceramic Capacitor X7R Radial
CAP CER 1500PF 50V X7R RADIAL
CAPACITOR CERAMIC 1500PF, 50V, X7R, 10%, RAD, FULL REEL; Capacitance:1500pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Product Diameter:- RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BC1073TR-ND | K152K15X7RF5TL2 | 95C0996 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor Ceramic 1500Pf, 50V, X7R, 10%, Rad, Full Reel; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |