Vishay Intertechnology, Inc. Ceramic Capacitors K152J20C0GL5TH5

Description
1500pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1500pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K152J20C0GL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K152J20C0GL5TH5-ND
Ceramic Capacitors K152J20C0GL5TH5-ND
1500pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial

1500pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 500V 1,5Nf ±5% C0G Reel E3 Vishay - 92K1813 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 1,5Nf ±5% C0G Reel E3 Vishay
92K1813
K 500V 1,5Nf ±5% C0G Reel E3 Vishay 92K1813
K 500V 1,5NF ±5% C0G REEL E3

K 500V 1,5NF ±5% C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K152J20C0GL5TH5-ND 92K1813
Product Name Ceramic Capacitors K 500V 1,5Nf ±5% C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C523U050EF1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050520500821GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details