Vishay Intertechnology, Inc. Ceramic Capacitors K152J20C0GH5TK2

Description
1500pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1500pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K152J20C0GH5TK2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K152J20C0GH5TK2-ND
Ceramic Capacitors K152J20C0GH5TK2-ND
1500pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

1500pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K152J20C0GH5TK2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K152J20C0GH5TK2
Capacitors - Ceramic Capacitors K152J20C0GH5TK2
CAP CER 1500PF 100V NP0 RADIAL

CAP CER 1500PF 100V NP0 RADIAL

Supplier's Site
K 100V 1,5Nf ± 5 % C0G Reel E3 Vishay - 92K1801 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 1,5Nf ± 5 % C0G Reel E3 Vishay
92K1801
K 100V 1,5Nf ± 5 % C0G Reel E3 Vishay 92K1801
K 100V 1,5NF ± 5 % C0G REEL E3

K 100V 1,5NF ± 5 % C0G REEL E3

Supplier's Site
Ceramic Capacitors - K152J20C0GH5TK2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K152J20C0GH5TK2
Ceramic Capacitors K152J20C0GH5TK2
CAP CER 1500PF 100V NP0 RADIAL

CAP CER 1500PF 100V NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K152J20C0GH5TK2-ND K152J20C0GH5TK2 92K1801 K152J20C0GH5TK2
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 1,5Nf ± 5 % C0G Reel E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C1210C224M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers