Vishay Intertechnology, Inc. Ceramic Capacitors K152J20C0GH53H5

Description
1500pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1500pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K152J20C0GH53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K152J20C0GH53H5-ND
Ceramic Capacitors K152J20C0GH53H5-ND
1500pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

1500pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K152J20C0GH53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K152J20C0GH53H5
Capacitors - Ceramic Capacitors K152J20C0GH53H5
CAP CER 1500PF 100V C0G/NP0 RAD

CAP CER 1500PF 100V C0G/NP0 RAD

Supplier's Site
K 100V 1,5Nf ± 5 % C0G Bulk E3 Vishay - 92K1805 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 1,5Nf ± 5 % C0G Bulk E3 Vishay
92K1805
K 100V 1,5Nf ± 5 % C0G Bulk E3 Vishay 92K1805
K 100V 1,5NF ± 5 % C0G BULK E3

K 100V 1,5NF ± 5 % C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K152J20C0GH53H5-ND K152J20C0GH53H5 92K1805
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 1,5Nf ± 5 % C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX561K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0500270FCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details