Vishay Intertechnology, Inc. Ceramic Capacitors K151M15X7RL5UH5

Description
150pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
150pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K151M15X7RL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K151M15X7RL5UH5-ND
Ceramic Capacitors K151M15X7RL5UH5-ND
150pF ±20% 500V Ceramic Capacitor X7R Radial

150pF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K151M15X7RL5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K151M15X7RL5UH5
Capacitors - Ceramic Capacitors K151M15X7RL5UH5
CAP CER 150PF 500V X7R RADIAL

CAP CER 150PF 500V X7R RADIAL

Supplier's Site
Ceramic Capacitors - K151M15X7RL5UH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K151M15X7RL5UH5
Ceramic Capacitors K151M15X7RL5UH5
CAP CER 150PF 500V X7R RADIAL

CAP CER 150PF 500V X7R RADIAL

Supplier's Site Datasheet
K 500V 150Pf ±20% X7R Ammo E3 Vishay - 92K1792 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 150Pf ±20% X7R Ammo E3 Vishay
92K1792
K 500V 150Pf ±20% X7R Ammo E3 Vishay 92K1792
K 500V 150PF ±20% X7R AMMO E3

K 500V 150PF ±20% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K151M15X7RL5UH5-ND K151M15X7RL5UH5 K151M15X7RL5UH5 92K1792
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors K 500V 150Pf ±20% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1345678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 106MWR063K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers