Vishay Intertechnology, Inc. Ceramic Capacitors K151M15X7RK53H5

Description
150pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
150pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K151M15X7RK53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K151M15X7RK53H5-ND
Ceramic Capacitors K151M15X7RK53H5-ND
150pF ±20% 200V Ceramic Capacitor X7R Radial

150pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K151M15X7RK53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K151M15X7RK53H5
Capacitors - Ceramic Capacitors K151M15X7RK53H5
CAP CER 150PF 200V X7R RADIAL

CAP CER 150PF 200V X7R RADIAL

Supplier's Site
K 200V 150Pf ±20% X7R Bulk E3 Vishay - 92K1789 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 150Pf ±20% X7R Bulk E3 Vishay
92K1789
K 200V 150Pf ±20% X7R Bulk E3 Vishay 92K1789
K 200V 150PF ±20% X7R BULK E3

K 200V 150PF ±20% X7R BULK E3

Supplier's Site
Ceramic Capacitors - K151M15X7RK53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K151M15X7RK53H5
Ceramic Capacitors K151M15X7RK53H5
CAP CER 150PF 200V X7R RADIAL

CAP CER 150PF 200V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K151M15X7RK53H5-ND K151M15X7RK53H5 92K1789 K151M15X7RK53H5
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 150Pf ±20% X7R Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1913137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - CK06BX104K - 915355-CK06BX104K - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Through Hole
View Details
3 suppliers
Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers