Vishay Intertechnology, Inc. Ceramic Capacitors K151M10X7RF5UL2

Description
150pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
150pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K151M10X7RF5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K151M10X7RF5UL2-ND
Ceramic Capacitors K151M10X7RF5UL2-ND
150pF ±20% 50V Ceramic Capacitor X7R Radial

150pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K151M10X7RF5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K151M10X7RF5UL2
Capacitors - Ceramic Capacitors K151M10X7RF5UL2
CAP CER 150PF 50V X7R RADIAL

CAP CER 150PF 50V X7R RADIAL

Supplier's Site
K 50V 150Pf ±20% X7R Ammo E3 Vishay - 92K1764 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 150Pf ±20% X7R Ammo E3 Vishay
92K1764
K 50V 150Pf ±20% X7R Ammo E3 Vishay 92K1764
K 50V 150PF ±20% X7R AMMO E3

K 50V 150PF ±20% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K151M10X7RF5UL2-ND K151M10X7RF5UL2 92K1764
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 150Pf ±20% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;33pF;Multilayer;Radial;200 V;10%;X7R;0.09In.T;0.19In.L;0.19In - 70186283 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525006P20HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details