Vishay Intertechnology, Inc. Ceramic Capacitors K151M10X7RF5TH5

Description
150pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
150pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K151M10X7RF5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K151M10X7RF5TH5-ND
Ceramic Capacitors K151M10X7RF5TH5-ND
150pF ±20% 50V Ceramic Capacitor X7R Radial

150pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K151M10X7RF5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K151M10X7RF5TH5
Capacitors - Ceramic Capacitors K151M10X7RF5TH5
CAP CER 150PF 50V X7R RADIAL

CAP CER 150PF 50V X7R RADIAL

Supplier's Site
K 50V 150Pf ±20% X7R Reel E3 Vishay - 92K1761 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 150Pf ±20% X7R Reel E3 Vishay
92K1761
K 50V 150Pf ±20% X7R Reel E3 Vishay 92K1761
K 50V 150PF ±20% X7R REEL E3

K 50V 150PF ±20% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K151M10X7RF5TH5-ND K151M10X7RF5TH5 92K1761
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 150Pf ±20% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J2504P30BHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminum Electrolytic Capacitor - 101C343U100CF2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 34000 microF
View Details
4 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details