Vishay Intertechnology, Inc. Ceramic Capacitors K151K15X7RL5UH5

Description
150pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
150pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K151K15X7RL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K151K15X7RL5UH5-ND
Ceramic Capacitors K151K15X7RL5UH5-ND
150pF ±10% 500V Ceramic Capacitor X7R Radial

150pF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K151K15X7RL5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K151K15X7RL5UH5
Capacitors - Ceramic Capacitors K151K15X7RL5UH5
CAP CER 150PF 500V X7R RADIAL

CAP CER 150PF 500V X7R RADIAL

Supplier's Site
K 500V 150Pf ±10% X7R Ammo E3 Vishay - 92K1759 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 150Pf ±10% X7R Ammo E3 Vishay
92K1759
K 500V 150Pf ±10% X7R Ammo E3 Vishay 92K1759
K 500V 150PF ±10% X7R AMMO E3

K 500V 150PF ±10% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K151K15X7RL5UH5-ND K151K15X7RL5UH5 92K1759
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 500V 150Pf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - CK05BX221K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details