Vishay Intertechnology, Inc. Ceramic Capacitors K151K15X7RK5UL2

Description
150pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
150pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K151K15X7RK5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K151K15X7RK5UL2-ND
Ceramic Capacitors K151K15X7RK5UL2-ND
150pF ±10% 200V Ceramic Capacitor X7R Radial

150pF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K151K15X7RK5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K151K15X7RK5UL2
Capacitors - Ceramic Capacitors K151K15X7RK5UL2
CAP CER 150PF 200V X7R RADIAL

CAP CER 150PF 200V X7R RADIAL

Supplier's Site
K 200V 150Pf ±10% X7R Ammo E3 Vishay - 92K1755 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 150Pf ±10% X7R Ammo E3 Vishay
92K1755
K 200V 150Pf ±10% X7R Ammo E3 Vishay 92K1755
K 200V 150PF ±10% X7R AMMO E3

K 200V 150PF ±10% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K151K15X7RK5UL2-ND K151K15X7RK5UL2 92K1755
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 150Pf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C220J2GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details