Vishay Intertechnology, Inc. Ceramic Capacitors K151K15X7RK5UH5

Description
150pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
150pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K151K15X7RK5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K151K15X7RK5UH5-ND
Ceramic Capacitors K151K15X7RK5UH5-ND
150pF ±10% 200V Ceramic Capacitor X7R Radial

150pF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 150Pf ±10% X7R Ammo E3 Vishay - 92K1754 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 150Pf ±10% X7R Ammo E3 Vishay
92K1754
K 200V 150Pf ±10% X7R Ammo E3 Vishay 92K1754
K 200V 150PF ±10% X7R AMMO E3

K 200V 150PF ±10% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K151K15X7RK5UH5-ND 92K1754
Product Name Ceramic Capacitors K 200V 150Pf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101243U040BF2A-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Bulk
View Details
3 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0160100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers